Acer logo

Acer Aspire TC-380 AMD Ryzen™ 3 2200G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51345
Info modified on:
11 Nov 2024, 16:50:30
Short summary description Acer Aspire TC-380 AMD Ryzen™ 3 2200G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

Acer Aspire TC-380, 3.5 GHz, AMD Ryzen™ 3, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire TC-380 AMD Ryzen™ 3 2200G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

Acer Aspire TC-380. Processor frequency: 3.5 GHz, Processor family: AMD Ryzen™ 3, Processor: 2200G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.