Acer logo

Acer Aspire XC-730 I3404 BE Intel® Celeron® J3355 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33932
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Acer Aspire XC-730 I3404 BE Intel® Celeron® J3355 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

Acer Aspire XC-730 I3404 BE, 2 GHz, Intel® Celeron®, 4 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire XC-730 I3404 BE Intel® Celeron® J3355 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

Acer Aspire XC-730 I3404 BE. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor: J3355. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.