Acer Predator G6-710, 3.5 GHz, Intel® Core™ i5, 16 GB, 1.13 TB, DVD±RW, Windows 10 Home
Acer Predator G6-710. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i5, Processor: i5-6600K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 730 W. Product type: PC