Acer Chromebase 24 CA24I-CN, 60.5 cm (23.8"), Full HD, Intel® Celeron®, 4 GB, 16 GB, ChromeOS
Acer Chromebase 24 CA24I-CN. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: ChromeOS. Product colour: Black, Silver