Acer logo

Acer Aspire ZS600-UB34 Intel® Pentium® G645 58.4 cm (23") 1920 x 1080 pixels Touch screen 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61561
Info modified on:
23 Jul 2024, 20:28:57
Short summary description Acer Aspire ZS600-UB34 Intel® Pentium® G645 58.4 cm (23") 1920 x 1080 pixels Touch screen 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Aspire ZS600-UB34, 58.4 cm (23"), Full HD, Intel® Pentium®, 6 GB, 500 GB, Windows 8

Long summary description Acer Aspire ZS600-UB34 Intel® Pentium® G645 58.4 cm (23") 1920 x 1080 pixels Touch screen 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Aspire ZS600-UB34. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Processor family: Intel® Pentium®, Processor frequency: 2.9 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.