Acer Aspire C24-963, 60.5 cm (23.8"), Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 10 Home
Acer Aspire C24-963. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: TFT. Processor family: Intel® Core™ i3, Processor frequency: 1.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Stainless steel