Acer Aspire X1301-LM, 1.33 GHz, Intel® Celeron® M, 2 GB, 500 GB, DVD-RW, Windows 7 Home Premium
Acer Aspire X1301-LM. Processor frequency: 1.33 GHz, Processor family: Intel® Celeron® M, Processor: 215. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 7100. Operating system installed: Windows 7 Home Premium. Chassis type: Desktop. Product type: PC. Product colour: Black