Acer Emachines EZ1601, 47 cm (18.5"), Intel Pentium Mobile, 1 GB, DDR2-SDRAM, 160 GB, Black
Acer Emachines EZ1601. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: Intel Pentium Mobile, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 950. Optical drive type: DVD-RW. Product colour: Black