Acer logo

Acer Aspire SA85 - Celeron D 352, 256MB, 80GB, DVD-RW, Win XP Home Intel® Celeron® 0.25 GB DDR-SDRAM Windows XP Home Edition Tower PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88874
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire SA85 - Celeron D 352, 256MB, 80GB, DVD-RW, Win XP Home Intel® Celeron® 0.25 GB DDR-SDRAM Windows XP Home Edition Tower PC:

Acer Aspire SA85 - Celeron D 352, 256MB, 80GB, DVD-RW, Win XP Home, 3.2 GHz, Intel® Celeron®, 0.25 GB, 80 GB, DVD-RW, Windows XP Home Edition

Long summary description Acer Aspire SA85 - Celeron D 352, 256MB, 80GB, DVD-RW, Win XP Home Intel® Celeron® 0.25 GB DDR-SDRAM Windows XP Home Edition Tower PC:

Acer Aspire SA85 - Celeron D 352, 256MB, 80GB, DVD-RW, Win XP Home. Processor frequency: 3.2 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-RW. Operating system installed: Windows XP Home Edition. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.