2-Power logo

2-Power 2P-T7B77AA memory module 8 GB 1 x 8 GB DDR4

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19370
Info modified on:
20 Jun 2025, 16:23:41
Short summary description 2-Power 2P-T7B77AA memory module 8 GB 1 x 8 GB DDR4:

2-Power 2P-T7B77AA, 8 GB, 1 x 8 GB, DDR4, 2133 MHz, 288-pin DIMM

Long summary description 2-Power 2P-T7B77AA memory module 8 GB 1 x 8 GB DDR4:

2-Power 2P-T7B77AA. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, CAS latency: 15

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.