Zyxel G-202, Wireless, USB, 54 Mbit/s, Silver
Zyxel G-202. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: Int. patch, Product colour: Silver