Zyxel logo

Zyxel ES3500-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113025
Info modified on:
14 Mar 2024, 19:26:07
Short summary description Zyxel ES3500-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:

Zyxel ES3500-24, Managed, L2, Gigabit Ethernet (10/100/1000)

Long summary description Zyxel ES3500-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:

Zyxel ES3500-24. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. MAC address table: 16000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.