Zyxel logo

Zyxel MGS-3712F Managed L2

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197257
Info modified on:
23 Apr 2025, 15:56:37
End of life date:
01 May 2021
Short summary description Zyxel MGS-3712F Managed L2:

Zyxel MGS-3712F, Managed, L2

Long summary description Zyxel MGS-3712F Managed L2:

Zyxel MGS-3712F. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 5. MAC address table: 16000 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power connector: AC-in jack

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.