Zalman logo

Zalman ZM-MFC1 Combo fan speed controller 5 channels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24731
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Zalman ZM-MFC1 Combo fan speed controller 5 channels Black:

Zalman ZM-MFC1 Combo, 5 channels, Black, 5 - 12 V, 11 V, 7 W, 168 g

Long summary description Zalman ZM-MFC1 Combo fan speed controller 5 channels Black:

Zalman ZM-MFC1 Combo. Channels quantity: 5 channels, Product colour: Black. Input voltage: 5 - 12 V, Output voltage: 11 V, Rated power: 7 W. Weight: 168 g. Dimensions (WxDxH): 148 x 70 x 42 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.