Zalman logo

Zalman Z9 DII computer case Midi Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41370
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zalman Z9 DII computer case Midi Tower Black:

Zalman Z9 DII, Midi Tower, PC, Black, ATX, Mini-ATX, Plastic, Steel, 1x 140 mm

Long summary description Zalman Z9 DII computer case Midi Tower Black:

Zalman Z9 DII. Form factor: Midi Tower, Type: PC, Product colour: Black. Front fans installed: 1x 140 mm, Front fans diameters supported: 120,140 mm, Side fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 207 mm, Depth: 504 mm, Height: 460 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.