XPG logo

XPG AX4U3200716G16A-DT50 memory module 32 GB 2 x 16 GB DDR4 3200 MHz

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10807
Info modified on:
25 Dec 2024, 12:38:10
Short summary description XPG AX4U3200716G16A-DT50 memory module 32 GB 2 x 16 GB DDR4 3200 MHz:

XPG AX4U3200716G16A-DT50, 32 GB, 2 x 16 GB, DDR4, 3200 MHz, 288-pin DIMM

Long summary description XPG AX4U3200716G16A-DT50 memory module 32 GB 2 x 16 GB DDR4 3200 MHz:

XPG AX4U3200716G16A-DT50. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 2 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM, CAS latency: 16

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.