WMF logo

WMF LONO Family Grill Tabletop Black, Silver 2400 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67295
Info modified on:
13 Feb 2025, 19:43:28
Short summary description WMF LONO Family Grill Tabletop Black, Silver 2400 W:

WMF LONO Family Grill, 2400 W, Grill, Tabletop, Griddle, Black, Silver, Rectangular

Long summary description WMF LONO Family Grill Tabletop Black, Silver 2400 W:

WMF LONO Family Grill. Total power: 2400 W, Type: Grill. Form factor: Tabletop, Top surface type: Griddle, Product colour: Black, Silver. Width: 685 mm, Depth: 151 mm, Height: 348 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.