WMF Lineo 04.1312.0011, Automatic, Stainless steel, Stainless steel, 150 ml, 0,25 L, Hot & Cold
WMF Lineo 04.1312.0011. Type: Automatic, Product colour: Stainless steel, Bowl material: Stainless steel. Power source: AC, Power: 450 W, AC input frequency: 50 - 60 Hz. Weight: 1,06 kg. Package width: 180 mm, Package depth: 240 mm, Package height: 180 mm