Whirlpool logo

Whirlpool GMR 6441/IXL Stainless steel Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63675
Info modified on:
14 Jun 2022, 09:44:32
Short summary description Whirlpool GMR 6441/IXL Stainless steel Built-in Gas 4 zone(s):

Whirlpool GMR 6441/IXL, Stainless steel, Built-in, Gas, 4 zone(s), 4 zone(s), Regular

Long summary description Whirlpool GMR 6441/IXL Stainless steel Built-in Gas 4 zone(s):

Whirlpool GMR 6441/IXL. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Top front. Width: 600 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.