Whirlpool logo

Whirlpool FWF71483W EU washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Whirlpool
Product views:
64066
Info modified on:
22 May 2024, 11:25:31
Short summary description Whirlpool FWF71483W EU washing machine Front-load 7 kg 1400 RPM White:

Whirlpool FWF71483W EU, Front-load, 7 kg, B, 83 dB, 1400 RPM, 174 kWh

Long summary description Whirlpool FWF71483W EU washing machine Front-load 7 kg 1400 RPM White:

Whirlpool FWF71483W EU. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 83 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 10840 L. Product colour: White. Width: 595 mm, Depth: 575 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.