Whirlpool logo

Whirlpool FWF 91283 W FR washing machine Front-load 9 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70773
Info modified on:
14 Apr 2025, 13:08:11
Short summary description Whirlpool FWF 91283 W FR washing machine Front-load 9 kg 1200 RPM White:

Whirlpool FWF 91283 W FR, Front-load, 9 kg, B, 79 dB, 1200 RPM, 217 kWh

Long summary description Whirlpool FWF 91283 W FR washing machine Front-load 9 kg 1200 RPM White:

Whirlpool FWF 91283 W FR. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 217 kWh, Annual water consumption washing: 11690 L. Product colour: White. Width: 595 mm, Depth: 630 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.