Whirlpool logo

Whirlpool BLF 8122 W fridge-freezer Freestanding 339 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1792
Info modified on:
23 Mar 2025, 08:22:23
Short summary description Whirlpool BLF 8122 W fridge-freezer Freestanding 339 L White:

Whirlpool BLF 8122 W, 339 L, 38 dB, 5 kg/24h, White

Long summary description Whirlpool BLF 8122 W fridge-freezer Freestanding 339 L White:

Whirlpool BLF 8122 W. Total net capacity: 339 L. Door hinge: Right. Noise level: 38 dB. Fridge net capacity: 228 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 243 kWh. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.