Whirlpool logo

Whirlpool AWM 1100 washing machine Front-load 11 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125639
Info modified on:
06 Dec 2021, 17:30:58
Short summary description Whirlpool AWM 1100 washing machine Front-load 11 kg 1200 RPM White:

Whirlpool AWM 1100, Front-load, 11 kg, B, 74 dB, 1200 RPM, White

Long summary description Whirlpool AWM 1100 washing machine Front-load 11 kg 1200 RPM White:

Whirlpool AWM 1100. Loading type: Front-load. Drum capacity: 11 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 686 mm, Depth: 785 mm, Height: 965 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.