Whirlpool logo

Whirlpool AWE 7030 washing machine Top-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85917
Info modified on:
27 May 2024, 12:11:31
Short summary description Whirlpool AWE 7030 washing machine Top-load 7 kg 1200 RPM White:

Whirlpool AWE 7030, Top-load, 7 kg, 76 dB, 1200 RPM, 194 kWh, 9200 L

Long summary description Whirlpool AWE 7030 washing machine Top-load 7 kg 1200 RPM White:

Whirlpool AWE 7030. Loading type: Top-load. Drum capacity: 7 kg, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 9200 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.