Whirlpool AWE 7010, Top-load, 7 kg, C, 75 dB, 1000 RPM, 194 kWh
Whirlpool AWE 7010. Loading type: Top-load. Drum capacity: 7 kg, Spin-drying class: C, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 8900 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm