Whirlpool logo

Whirlpool AWE 2320 washing machine Top-load 5 kg 800 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95616
Info modified on:
06 Dec 2021, 12:35:52
Short summary description Whirlpool AWE 2320 washing machine Top-load 5 kg 800 RPM White:

Whirlpool AWE 2320, Top-load, 5 kg, D, 74 dB, 800 RPM, White

Long summary description Whirlpool AWE 2320 washing machine Top-load 5 kg 800 RPM White:

Whirlpool AWE 2320. Loading type: Top-load. Drum capacity: 5 kg, Spin-drying class: D, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 62 dB, Maximum spin speed: 800 RPM. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.