Whirlpool logo

Whirlpool AKR 676 IX cooker hood Wall-mounted Stainless steel 660 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123714
Info modified on:
14 Mar 2019, 09:45:45
Short summary description Whirlpool AKR 676 IX cooker hood Wall-mounted Stainless steel 660 m³/h:

Whirlpool AKR 676 IX, 660 m³/h, Recirculating, 72 dB, 65 cm, 75 cm, Wall-mounted

Long summary description Whirlpool AKR 676 IX cooker hood Wall-mounted Stainless steel 660 m³/h:

Whirlpool AKR 676 IX. Maximum extraction power: 660 m³/h, Type of extraction: Recirculating, Noise level: 72 dB. Type: Wall-mounted, Product colour: Stainless steel, Housing material: Stainless steel. Grease filter type: Aluminium, Number of filters: 2 pc(s). Bulb power: 40 W, Number of bulbs: 2 bulb(s). Motor power: 255 W, Power consumption (typical): 255 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.