Whirlpool logo

Whirlpool AKP 235/IX/05 53 L 2500 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174514
Info modified on:
03 Mar 2022, 10:33:23
Short summary description Whirlpool AKP 235/IX/05 53 L 2500 W:

Whirlpool AKP 235/IX/05, Electric, 53 L, 2500 W, 53 L, 2500 W, 2500 W

Long summary description Whirlpool AKP 235/IX/05 53 L 2500 W:

Whirlpool AKP 235/IX/05. Oven type: Electric, Total oven(s) interior capacity: 53 L, Total oven power: 2500 W. Control type: Rotary, Control position: Front. AC input voltage: 230 V, AC input frequency: 50 Hz, Current: 13 A. Width: 595 mm, Depth: 564 mm, Height: 595 mm. Package width: 630 mm, Package depth: 650 mm, Package height: 690 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.