Whirlpool logo

Whirlpool ADPY 1120 WH dishwasher Semi built-in 15 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81770
Info modified on:
27 May 2024, 11:51:05
Short summary description Whirlpool ADPY 1120 WH dishwasher Semi built-in 15 place settings:

Whirlpool ADPY 1120 WH, Semi built-in, White, 1,5 m, 1,5 m, 2 m, 15 place settings

Long summary description Whirlpool ADPY 1120 WH dishwasher Semi built-in 15 place settings:

Whirlpool ADPY 1120 WH. Appliance placement: Semi built-in, Control panel colour: White, Cord length: 1,5 m. Number of place settings: 15 place settings, Noise level: 48 dB. Water consumption per cycle: 15 L, AC input voltage: 220 - 230 V, AC input frequency: 50 Hz. Width: 597 mm, Depth: 570 mm, Height: 840 mm. Drying class: A, Annual energy consumption: 327 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.