Whirlpool logo

Whirlpool ADP 6837/1 IX Freestanding 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77043
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool ADP 6837/1 IX Freestanding 12 place settings:

Whirlpool ADP 6837/1 IX, Freestanding, Stainless steel, 12 place settings, 48 dB, Eco, Pre-wash, Quick, 170 min

Long summary description Whirlpool ADP 6837/1 IX Freestanding 12 place settings:

Whirlpool ADP 6837/1 IX. Appliance placement: Freestanding, Door colour: Stainless steel. Number of place settings: 12 place settings, Noise level: 48 dB, Dishwashing programs: Eco, Pre-wash, Quick. Water consumption per cycle: 16 L, Energy consumption per cycle: 1,10 kWh, Connected load: 2200 W. Width: 597 mm, Depth: 596 mm, Height: 850 mm. Package dimensions (WxDxH): 640 x 660 x 875 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.