Whirlpool logo

Whirlpool ADG 6240/1 FD dishwasher Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67212
Info modified on:
26 Feb 2021, 16:52:32
Short summary description Whirlpool ADG 6240/1 FD dishwasher Fully built-in 13 place settings:

Whirlpool ADG 6240/1 FD, Fully built-in, Black, 150 m, 200 m, Lower, Upper, Basket

Long summary description Whirlpool ADG 6240/1 FD dishwasher Fully built-in 13 place settings:

Whirlpool ADG 6240/1 FD. Appliance placement: Fully built-in, Control panel colour: Black, Inlet hose length: 150 m. Number of place settings: 13 place settings, Noise level: 42 dB, Dishwashing programs: Glass/Delicate, Night, Normal, Pre-wash, Quick. Water consumption per cycle: 6 L, Energy consumption per cycle: 1,03 kWh, AC input voltage: 220 - 230 V. Width: 597 mm, Depth: 555 mm, Height: 820 mm. Package width: 640 mm, Package depth: 680 mm, Package height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.