Whirlpool ADG 351, Fully built-in, Stainless steel, Buttons, 1,3 m, 1,55 m, 1,5 m
Whirlpool ADG 351. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 10 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Quick, Soak. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,83 kWh, Connected load: 1900 W. Width: 448 mm, Depth: 550 mm, Height: 820 mm. Package width: 500 mm, Package depth: 675 mm, Package height: 895 mm