Whirlpool logo

Whirlpool AKP 786 IX 65 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52880
Info modified on:
17 Mar 2025, 07:45:36
Short summary description Whirlpool AKP 786 IX 65 L Black, Stainless steel:

Whirlpool AKP 786 IX, Medium, Electric, 65 L, 65 L, 2500 W, Catalytic

Long summary description Whirlpool AKP 786 IX 65 L Black, Stainless steel:

Whirlpool AKP 786 IX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Clock type: Electronic. Energy consumption (conventional): 0,87 kWh, Energy consumption (forced convection): 0,78 kWh, Energy efficiency scale: A+++ to D. Lamps quantity: 1 lamp(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.