Viewsonic VG Series VG2847SMH, 71,1 cm (28"), 1920 x 1080 pixels, Full HD, LED, 6,9 ms, Black
Viewsonic VG Series VG2847SMH. Display diagonal: 71,1 cm (28"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 6,9 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black