Viewsonic logo

Viewsonic DPF8-CAM digital photo frame Black 20,3 cm (8")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21968
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic DPF8-CAM digital photo frame Black 20,3 cm (8"):

Viewsonic DPF8-CAM, 20,3 cm (8"), 800 x 600 pixels, TFT, 250 cd/m², 500:1, 70°

Long summary description Viewsonic DPF8-CAM digital photo frame Black 20,3 cm (8"):

Viewsonic DPF8-CAM. Display diagonal: 20,3 cm (8"), Display resolution: 800 x 600 pixels, Display: TFT. Image formats supported: JPG. Internal memory: 128 MB, Compatible memory cards: MMC, MS PRO, SD, SDHC. Interface: USB 2.0. Speaker power: 0,5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.