Vertiv Avocent LongView IP Dual Head Digital Extender, 1920 x 1200 pixels, 1 W
Vertiv Avocent LongView IP Dual Head Digital Extender. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1200 pixels. Certification: cUL. UL, CE, FCC15 A. Power consumption (typical): 1 W. Weight: 950 g