APC logo

APC Smart-UPS 2200VA RM 3U 230V uninterruptible power supply (UPS) 2,2 kVA 1600 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55114
Info modified on:
09 Aug 2021, 16:16:36
Warranty:
2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC Smart-UPS 2200VA RM 3U 230V uninterruptible power supply (UPS) 2,2 kVA 1600 W:

APC Smart-UPS 2200VA RM 3U 230V

APC Smart-UPS 2200VA RM 3U 230V uninterruptible power supply (UPS) 2,2 kVA 1600 W:

APC Smart-UPS, 2200VA/1600W, Input 230V/Output 230V, Interface Port DB-9 RS-232, SmartSlot, Rack Height 3 U

Includes: CD with software, Rack Mounting Brackets, Smart UPS signalling RS-232 cable, User Manual



General Features:

Adjustable voltage sensitivity,
Adjustable voltage-transfer points,
Audible Alarms,
Automatic restart of loads after UPS shutdown,
Automatic self-test,
Boost and Trim Automatic Voltage Regulation (AVR),
Cold-start capable,
Generator Compatible,
Hot-swappable batteries,
Intelligent Battery Management,
LED status indicators,
Network manageable,
Power conditioning,
Predictive failure notification,
Resettable circuit breakers,
Safety-agency approved,
Serial Connectivity,
SmartSlot,
Temperature-compensated battery charging.

Short summary description APC Smart-UPS 2200VA RM 3U 230V uninterruptible power supply (UPS) 2,2 kVA 1600 W:

APC Smart-UPS 2200VA RM 3U 230V, 2,2 kVA, 1600 W, 480 J, 6,8 min, 24,5 min, RBC12

Long summary description APC Smart-UPS 2200VA RM 3U 230V uninterruptible power supply (UPS) 2,2 kVA 1600 W:

APC Smart-UPS 2200VA RM 3U 230V. Output power capacity: 2,2 kVA, Output power: 1600 W, Surge energy rating: 480 J. Typical backup time at full load: 6,8 min, Typical backup time at half load: 24,5 min, Replacement battery cartridge: RBC12. Product colour: Beige. Weight: 47 kg. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, SmartSlot, Output connections: (8) IEC 320 C13 (1) IEC 320 C19 (3) IEC Jumpers

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.