Krups FDD95D, 2 waffle(s), Rectangular, Black, Stainless steel, Stainless steel, 1200 W, 220 - 240 V
Krups FDD95D. Number of waffles: 2 waffle(s), Waffle form: Rectangular, Product colour: Black, Stainless steel. Power: 1200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 210 mm, Depth: 350 mm, Height: 210 mm. Package width: 270 mm, Package depth: 280 mm, Package height: 480 mm. Country of origin: China