V7 CKW100, Wireless, RF Wireless, Mechanical, AZERTY, Black, Mouse included
V7 CKW100. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Keyboard layout: AZERTY, Recommended usage: Universal. Product colour: Black. Mouse included