UNYKAch logo

UNYKAch UK-8017 Full Tower Black 500 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7738
Info modified on:
21 Oct 2022, 10:14:32
Short summary description UNYKAch UK-8017 Full Tower Black 500 W:

UNYKAch UK-8017, Full Tower, PC, Black, ATX, micro ATX, Home/Office, 500 W

Long summary description UNYKAch UK-8017 Full Tower Black 500 W:

UNYKAch UK-8017. Form factor: Full Tower, Type: PC, Product colour: Black. Power supply: 500 W, Power supply location: Top. Supported HDD sizes: 3.5". Width: 185 mm, Depth: 410 mm, Height: 412 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.