Tristar logo

Tristar OV-1418 toaster oven 28 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112572
Info modified on:
29 Nov 2024, 15:42:23
End of life date:
05 Jan 2018
Short summary description Tristar OV-1418 toaster oven 28 L Black:

Tristar OV-1418, 28 L, Black, Freestanding, Rotary, Mechanical, Power

Long summary description Tristar OV-1418 toaster oven 28 L Black:

Tristar OV-1418. Oven net capacity: 28 L, Product colour: Black, Appliance placement: Freestanding. Weight: 7,6 kg. Package width: 390 mm, Package depth: 546 mm, Package height: 380 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.