TP-Link logo

TP-Link TM-IP5600 Internal 56K modem 56 Kbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118137
Info modified on:
21 Oct 2022, 10:32:10
Short summary description TP-Link TM-IP5600 Internal 56K modem 56 Kbit/s:

TP-Link TM-IP5600 Internal 56K Modem, 56 Kbit/s, PCI, Motorola, ITU-T V.92/V.90, 56; ITU-T V.34; ITU-T V.32bis, V.32; ITU-T V.22bis, V.22; ITU-T V.23, V.21; Bell..., Windows 98/ME/NT/2000/XP, Vista, Linux, 0 - 40 °C

Long summary description TP-Link TM-IP5600 Internal 56K modem 56 Kbit/s:

TP-Link TM-IP5600 Internal 56K Modem. Modem speed: 56 Kbit/s, Interface: PCI, Chipset: Motorola. Data link protocols: ITU-T V.92/V.90, 56; ITU-T V.34; ITU-T V.32bis, V.32; ITU-T V.22bis, V.22; ITU-T V.23, V.21; Bell.... Compatible operating systems: Windows 98/ME/NT/2000/XP, Vista, Linux

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.