TP-Link logo

TP-Link TL-ER6120 wired router Gigabit Ethernet Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194436
Info modified on:
10 Aug 2024, 11:38:58
Short summary description TP-Link TL-ER6120 wired router Gigabit Ethernet Black:

TP-Link TL-ER6120, Ethernet WAN, Gigabit Ethernet, Black

Long summary description TP-Link TL-ER6120 wired router Gigabit Ethernet Black:

TP-Link TL-ER6120. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Management protocols: Telnet, Supported network protocols: TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS, IPsec, PPTP, L2TP, Supported protocols: TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS, IPsec, PPTP, L2TP. Security algorithms: 3DES, 128-bit AES, 192-bit AES, 256-bit AES, DES, MD5, SHA-1. Compliance certificates: RoHS. Cables included: AC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.