TP-Link logo

TP-Link TD-W9970 wireless router Fast Ethernet Single-band (2.4 GHz) White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
442965
Info modified on:
14 Sept 2023, 12:21:04
Short summary description TP-Link TD-W9970 wireless router Fast Ethernet Single-band (2.4 GHz) White:

TP-Link TD-W9970, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, VDSL2, White, Tabletop router

Long summary description TP-Link TD-W9970 wireless router Fast Ethernet Single-band (2.4 GHz) White:

TP-Link TD-W9970. WAN connection type: RJ-45. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit AES, 128-bit WEP, 192-bit AES, 256-bit AES, 3DES, 64-bit WEP, DES, MD5, SHA-1, WPA,.... Product type: Tabletop router, Product colour: White

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.