TP-Link logo

TP-Link EAP115 wireless access point 300 Mbit/s White Power over Ethernet (PoE)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
302589
Info modified on:
30 Apr 2025, 09:18:34
Short summary description TP-Link EAP115 wireless access point 300 Mbit/s White Power over Ethernet (PoE):

TP-Link EAP115, 2.4 GHz, 300 Mbit/s, 64-bit WEP, 128-bit WEP, 152-bit WEP, HTTPS, SNMP, SSH, WPA, WPA-PSK, WPA2-Enterprise, WPA2-PSK, 10,100,1000 Mbit/s

Long summary description TP-Link EAP115 wireless access point 300 Mbit/s White Power over Ethernet (PoE):

TP-Link EAP115. 2.4 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, HTTPS, SNMP, SSH, WPA, WPA-PSK, WPA2-Enterprise, WPA2-PSK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: White

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.