TP-Link logo

TP-Link Archer AX90 wireless router Multi-Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158350
Info modified on:
20 Dec 2024, 06:30:41
Short summary description TP-Link Archer AX90 wireless router Multi-Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:

TP-Link Archer AX90, Wi-Fi 6 (802.11ax), Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description TP-Link Archer AX90 wireless router Multi-Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:

TP-Link Archer AX90. WAN connection type: RJ-45. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 4804 Mbit/s. Ethernet LAN interface type: Multi-Gigabit Ethernet, Ethernet LAN data rates: 100,1000,2500 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Number of data streams: 4x4. Security algorithms: WPA, WPA-Enterprise, WPA2, WPA2-Enterprise, WPA3

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.