Tefal logo

Tefal Masterchef Gourmet QB516D38 food processor 1100 W 4,6 L Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33795
Info modified on:
15 May 2024, 22:39:05
Short summary description Tefal Masterchef Gourmet QB516D38 food processor 1100 W 4,6 L Silver:

Tefal Masterchef Gourmet QB516D38, 4,6 L, Silver, Buttons, Rotary, 1,5 L, Blend, Grind, Knead, Mixing, 1,5 kg

Long summary description Tefal Masterchef Gourmet QB516D38 food processor 1100 W 4,6 L Silver:

Tefal Masterchef Gourmet QB516D38. Bowl capacity: 4,6 L, Product colour: Silver, Control type: Buttons, Rotary. Bowl material: Stainless steel. Power: 1100 W. Width: 428 mm, Height: 324 mm, Weight: 7,66 kg. Package width: 372 mm, Package depth: 572 mm, Package height: 375 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.