Tefal logo

Tefal Actifry Smart XL Single Stand-alone 1550 W Low fat fryer Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94657
Info modified on:
14 May 2024, 12:03:56
Short summary description Tefal Actifry Smart XL Single Stand-alone 1550 W Low fat fryer Black:

Tefal Actifry Smart XL, Low fat fryer, 1,5 kg, ActiFry, Single, Black, Buttons

Long summary description Tefal Actifry Smart XL Single Stand-alone 1550 W Low fat fryer Black:

Tefal Actifry Smart XL. Product type: Low fat fryer, Fryer food capacity: 1,5 kg, Low-fat frying technology: ActiFry. Construction type: Single, Product colour: Black, Control type: Buttons. Power: 1550 W. Width: 380 mm, Depth: 489 mm, Height: 295 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.