Techly logo

Techly I-CASE EPX-4210GX rack cabinet 42U Freestanding rack Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46681
Info modified on:
18 Feb 2021, 10:53:13
Short summary description Techly I-CASE EPX-4210GX rack cabinet 42U Freestanding rack Grey:

Techly I-CASE EPX-4210GX, Freestanding rack, 42U, 700 kg, Key lock, 145,8 kg, Grey

Long summary description Techly I-CASE EPX-4210GX rack cabinet 42U Freestanding rack Grey:

Techly I-CASE EPX-4210GX. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 700 kg, Key lock, International Protection (IP) code: IP20. Weight: 145,8 kg. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.