Targus logo

Targus Full Size Kaleidoscope mouse USB Type-A Optical 800 DPI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31975
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus Full Size Kaleidoscope mouse USB Type-A Optical 800 DPI:

Targus Full Size Kaleidoscope Mouse, Optical, USB Type-A, 800 DPI, Black

Long summary description Targus Full Size Kaleidoscope mouse USB Type-A Optical 800 DPI:

Targus Full Size Kaleidoscope Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.